Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
NVENT ELECTRIC
VJ1008HW -- VYNC WALL MOUNT
nVent Electric
VYNC Wall Mount
VJ1008HW
Description
Enclosure, 11.31in.Wx9.31in.Wx5 .43in.D,
Galco Industrial Electronics
Done
Description
Enclosure, 11.31in.Wx9.31in.Wx5 .43in.D,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
VYNC Wall Mount
VJ1008HW
VYNC Wall Mount
VJ1008HW
Enclosure, 11.31in.Wx9.31in.Wx5 .43in.D,
Enclosure, 11.31in.Wx9.31in.Wx5
.43in.D,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Enclosures
Product Number
VJ1008HW
Product Name
VYNC Wall Mount
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
TK Series Enclosures
111-507
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.17 inch (182 mm)
View Details
2
suppliers
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
AirClean Systems
Type B Enclosure
PowderSafe AC740C
Specs
Shape
Rectangular
Length
33 inch (838 mm)
Width
48 inch (1219 mm)
View Details
RS Components, Ltd.
Junction Boxes
117834
Specs
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details