nVent Electric Boxes UU606030

Description
ENCLOSURE 600X600X300MM
Request a Quote Datasheet
Description
ENCLOSURE 600X600X300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-UU606030-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 600X600X300MM

ENCLOSURE 600X600X300MM

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 92F4981 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
92F4981
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 92F4981
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:625mm; External Width - Metric:612mm; External Depth - Metric:321mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:625mm; External Width - Metric:612mm; External Depth - Metric:321mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;SOLID DOOR;625X612X329MM;FIBERGLASS - 70066950 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;SOLID DOOR;625X612X329MM;FIBERGLASS
70066950
ENCLOSURE;NEMA 4X;SOLID DOOR;625X612X329MM;FIBERGLASS 70066950
Provides Outstanding Protection against corrosion and elements. These enclosures feature hidden hinges, a padlocking capability for security and flexible internal mounting options

Provides Outstanding Protection against corrosion and elements. These enclosures feature hidden hinges, a padlocking capability for security and flexible internal mounting options

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-UU606030-ND 92F4981 70066950
Product Name Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4X;SOLID DOOR;625X612X329MM;FIBERGLASS
Type Junction Box
Material Steel - Stainless Fiberglass; Fiberglass Fiberglass
Features Hinged Cover Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details