nVent Electric Boxes UU606020

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 24.094"" W (625.00mm x 612.00mm) X 8.976"" (228.00mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 24.094"" W (625.00mm x 612.00mm) X 8.976"" (228.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-1589-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 24.094"" W (625.00mm x 612.00mm) X 8.976"" (228.00mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 24.094"" W (625.00mm x 612.00mm) X 8.976"" (228.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 95F2762 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
95F2762
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 95F2762
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:625mm; External Width - Metric:612mm; External Depth - Metric:220mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:625mm; External Width - Metric:612mm; External Depth - Metric:220mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-1589-ND 95F2762
Product Name Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Type Junction Box
Material Fiberglass Fiberglass; Fiberglass
Mounting Type Wall Mount
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers