nVent Electric Boxes UU605025

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 20.197"" W (625.00mm x 513.00mm) X 10.945"" (278.00mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 20.197"" W (625.00mm x 513.00mm) X 10.945"" (278.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-1588-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 20.197"" W (625.00mm x 513.00mm) X 10.945"" (278.00mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 24.616"" L x 20.197"" W (625.00mm x 513.00mm) X 10.945"" (278.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 92F4977 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
92F4977
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 92F4977
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:625mm; External Width - Metric:513mm; External Depth - Metric:270mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:625mm; External Width - Metric:513mm; External Depth - Metric:270mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-1588-ND 92F4977
Product Name Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Type Junction Box
Material Fiberglass Fiberglass; Fiberglass
Mounting Type Wall Mount
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Desktop Enclosures - 7694920 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details