nVent Electric Boxes UU1008030

Description
ENCLOSURE 1000X800X300MM
Request a Quote Datasheet
Description
ENCLOSURE 1000X800X300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-UU1008030-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 1000X800X300MM

ENCLOSURE 1000X800X300MM

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 92F4983 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
92F4983
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 92F4983
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:1.02m; External Width - Metric:825mm; External Depth - Metric:321mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:1.02m; External Width - Metric:825mm; External Depth - Metric:321mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-UU1008030-ND 92F4983
Product Name Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Type Junction Box
Material Fiberglass Fiberglass; Fiberglass
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details