nVent Electric Outdoor Heat Exchanger, 100W/+C; Product Range Nvent Hoffman TX385616100

Description
OUTDOOR HEAT EXCHANGER, 100W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:100W/°C; External Height - Metric:965mm; External Width - Metric:500mm; External Depth - Metric:257mm; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR HEAT EXCHANGER, 100W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:100W/°C; External Height - Metric:965mm; External Width - Metric:500mm; External Depth - Metric:257mm; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Heat Exchanger, 100W/+C; Product Range Nvent Hoffman - 25R6039 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Heat Exchanger, 100W/+C; Product Range Nvent Hoffman
25R6039
Outdoor Heat Exchanger, 100W/+C; Product Range Nvent Hoffman 25R6039
OUTDOOR HEAT EXCHANGER, 100W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:100W/°C; External Height - Metric:965mm; External Width - Metric:500mm; External Depth - Metric:257mm; Body Color:Grey RoHS Compliant: Yes

OUTDOOR HEAT EXCHANGER, 100W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:100W/°C; External Height - Metric:965mm; External Width - Metric:500mm; External Depth - Metric:257mm; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 25R6039
Product Name Outdoor Heat Exchanger, 100W/+C; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details