nVent Electric Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman TFP624

Description
EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm; External Height - Imperial:7.8" RoHS Compliant: Yes
Datasheet
Description
EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm; External Height - Imperial:7.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman - 15N3707 - Newark, An Avnet Company
Chicago, IL, United States
Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman
15N3707
Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman 15N3707
EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm; External Height - Imperial:7.8" RoHS Compliant: Yes

EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm; External Height - Imperial:7.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 15N3707
Product Name Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6401B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details