nVent Electric Cooling Fan, 55Cfm, 14W; Product Range Nvent Hoffman TFP42

Description
COOLING FAN, 55CFM, 14W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet
Description
COOLING FAN, 55CFM, 14W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan, 55Cfm, 14W; Product Range Nvent Hoffman - 20C7665 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Fan, 55Cfm, 14W; Product Range Nvent Hoffman
20C7665
Cooling Fan, 55Cfm, 14W; Product Range Nvent Hoffman 20C7665
COOLING FAN, 55CFM, 14W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

COOLING FAN, 55CFM, 14W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 20C7665
Product Name Cooling Fan, 55Cfm, 14W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details