nVent Electric Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman TFP41

Description
COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:159.8mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet
Description
COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:159.8mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman - 19M8460 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman
19M8460
Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman 19M8460
COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:159.8mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:159.8mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 19M8460
Product Name Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details