nVent Electric Cooling Fan, 215Cfm, 80W; Product Range Nvent Hoffman TFP101

Description
COOLING FAN, 215CFM, 80W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:300mm; External Width - Metric:330mm; External Depth - Metric:133mm; External Height - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
COOLING FAN, 215CFM, 80W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:300mm; External Width - Metric:330mm; External Depth - Metric:133mm; External Height - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan, 215Cfm, 80W; Product Range Nvent Hoffman - 20C7658 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Fan, 215Cfm, 80W; Product Range Nvent Hoffman
20C7658
Cooling Fan, 215Cfm, 80W; Product Range Nvent Hoffman 20C7658
COOLING FAN, 215CFM, 80W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:300mm; External Width - Metric:330mm; External Depth - Metric:133mm; External Height - Imperial:11.8" RoHS Compliant: Yes

COOLING FAN, 215CFM, 80W; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:300mm; External Width - Metric:330mm; External Depth - Metric:133mm; External Height - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 20C7658
Product Name Cooling Fan, 215Cfm, 80W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details