nVent Electric Exhaust Grille; Fan Frame Size Nvent Hoffman TEP10

Description
EXHAUST GRILLE; Fan Frame Size:330mm; For Use With:TFP10 Side-mount Filter Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:TE Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
EXHAUST GRILLE; Fan Frame Size:330mm; For Use With:TFP10 Side-mount Filter Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:TE Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Grille; Fan Frame Size Nvent Hoffman - 25C8193 - Newark, An Avnet Company
Chicago, IL, United States
Exhaust Grille; Fan Frame Size Nvent Hoffman
25C8193
Exhaust Grille; Fan Frame Size Nvent Hoffman 25C8193
EXHAUST GRILLE; Fan Frame Size:330mm; For Use With:TFP10 Side-mount Filter Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:TE Series; Colour:Black RoHS Compliant: Yes

EXHAUST GRILLE; Fan Frame Size:330mm; For Use With:TFP10 Side-mount Filter Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:TE Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 25C8193
Product Name Exhaust Grille; Fan Frame Size Nvent Hoffman
Filter Medium Material Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details