nVent Electric Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman TE162048020

Description
THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:400.1mm; External Width - Metric:180mm; External Depth - Metric:184mm RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:400.1mm; External Width - Metric:180mm; External Depth - Metric:184mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman - 63T7615 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman
63T7615
Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman 63T7615
THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:400.1mm; External Width - Metric:180mm; External Depth - Metric:184mm RoHS Compliant: Yes

THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:400.1mm; External Width - Metric:180mm; External Depth - Metric:184mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 63T7615
Product Name Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6801B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details