nVent Electric Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman TE162048010

Description
THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman - 63T7608 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman
63T7608
Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman 63T7608
THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes

THERMOELECTRIC COOLER W/TB, 567BTU, 166W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 63T7608
Product Name Thermoelectric Cooler W/tb, 567Btu, 166W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details