nVent Electric Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman TE121048020

Description
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman - 63T7610 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman
63T7610
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman 63T7610
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes

THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 63T7610
Product Name Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details