nVent Electric Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman TE121024011

Description
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:304.8mm; External Width - Metric:157mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:304.8mm; External Width - Metric:157mm; External Depth - Metric:189mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman - 63T7606 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman
63T7606
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman 63T7606
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:304.8mm; External Width - Metric:157mm; External Depth - Metric:189mm RoHS Compliant: Yes

THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:304.8mm; External Width - Metric:157mm; External Depth - Metric:189mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 63T7606
Product Name Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3265A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details