Pad-mounted FTTX welded aluminum enclosures provide long-lasting protection and manage fiber optic cable for broadband delivery in outdoor applications. Provided with or without back-up batter compartment.For OSP questions, quotes and assistance, email:ÿÿosp@hoffmano
FTTX 50X30X28 DUAL ACC BAT
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | T503028FTTXDAB | 1441-T503028FTTXDAB-ND |
| Product Name | FTTX Fiber Optic Cabinet Package, Type 4X | Racks |
| Length | 59 inch (1499 mm) | |
| Width | 30 inch (762 mm) | |
| Depth | 35 inch (889 mm) |