nVent Electric Air Conditioner, 6770Btu, 1756W; Product Range Nvent Hoffman T430626G100

Description
AIR CONDITIONER, 6770BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 6770BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 6770Btu, 1756W; Product Range Nvent Hoffman - 27M2907 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 6770Btu, 1756W; Product Range Nvent Hoffman
27M2907
Air Conditioner, 6770Btu, 1756W; Product Range Nvent Hoffman 27M2907
AIR CONDITIONER, 6770BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes

AIR CONDITIONER, 6770BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27M2907
Product Name Air Conditioner, 6770Btu, 1756W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details