nVent Electric Air Conditioner, 800Btu; Product Range Nvent Hoffman T150126G120H

Description
AIR CONDITIONER, 800BTU; Product Range:Spectracool™; Enclosure Material:Steel; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:184mm; BTU Cooling Rating:900 RoHS Compliant: No
Datasheet
Description
AIR CONDITIONER, 800BTU; Product Range:Spectracool™; Enclosure Material:Steel; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:184mm; BTU Cooling Rating:900 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 800Btu; Product Range Nvent Hoffman - 17J3368 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 800Btu; Product Range Nvent Hoffman
17J3368
Air Conditioner, 800Btu; Product Range Nvent Hoffman 17J3368
AIR CONDITIONER, 800BTU; Product Range:Spectracool™; Enclosure Material:Steel; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:184mm; BTU Cooling Rating:900 RoHS Compliant: No

AIR CONDITIONER, 800BTU; Product Range:Spectracool™; Enclosure Material:Steel; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:184mm; BTU Cooling Rating:900 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 17J3368
Product Name Air Conditioner, 800Btu; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A115N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details