nVent Electric Air Conditioning Unit, 800Btu, Metal; Product Range Nvent Hoffman T150116G150

Description
AIR CONDITIONING UNIT, 800BTU, METAL; Product Range:T Series; Enclosure Material:Metal; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 800BTU, METAL; Product Range:T Series; Enclosure Material:Metal; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 800Btu, Metal; Product Range Nvent Hoffman - 91T9993 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 800Btu, Metal; Product Range Nvent Hoffman
91T9993
Air Conditioning Unit, 800Btu, Metal; Product Range Nvent Hoffman 91T9993
AIR CONDITIONING UNIT, 800BTU, METAL; Product Range:T Series; Enclosure Material:Metal; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

AIR CONDITIONING UNIT, 800BTU, METAL; Product Range:T Series; Enclosure Material:Metal; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9993
Product Name Air Conditioning Unit, 800Btu, Metal; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details