nVent Electric Enclosure Type Nvent Hoffman SY353726A

Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:461mm; External Width - Metric:475mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:461mm; External Width - Metric:475mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Nvent Hoffman - 99Y5098 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Nvent Hoffman
99Y5098
Enclosure Type Nvent Hoffman 99Y5098
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:461mm; External Width - Metric:475mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:461mm; External Width - Metric:475mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y5098
Product Name Enclosure Type Nvent Hoffman
Length 18.15 inch (461 mm)
Width 18.7 inch (475 mm)
Depth 7.09 inch (180 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Desktop Enclosure With Stand-Carrying Handle - MSN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
View Details