nVent Electric Enclosure Type Nvent Hoffman SY252516A

Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:360.9mm; External Width - Metric:375mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:360.9mm; External Width - Metric:375mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Nvent Hoffman - 99Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Nvent Hoffman
99Y5081
Enclosure Type Nvent Hoffman 99Y5081
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:360.9mm; External Width - Metric:375mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:360.9mm; External Width - Metric:375mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y5081
Product Name Enclosure Type Nvent Hoffman
Length 14.21 inch (361 mm)
Width 14.76 inch (375 mm)
Depth 7.09 inch (180 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details