Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:336mm; External Width - Metric:350mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 99Y5079 |
| Product Name | Enclosure Type Nvent Hoffman |
| Length | 13.23 inch (336 mm) |
| Width | 13.78 inch (350 mm) |
| Depth | 3.15 inch (80 mm) |
| Material | Aluminum; Aluminum |