nVent Electric Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman SX7EA66

Description
ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:355mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:355mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman - 40Y0393 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman
40Y0393
Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman 40Y0393
ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:355mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:355mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40Y0393
Product Name Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers