nVent Electric Enclosure SW84X

Description
ENCLOSURE, VJ 8"X4" MOLDED INSTRUMENT WINDOW (NO NAMEPLATE). FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE, VJ 8"X4" MOLDED INSTRUMENT WINDOW (NO NAMEPLATE). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 18891930 - Radwell International
Willingboro, NJ, United States
Enclosure
18891930
Enclosure 18891930
ENCLOSURE, VJ 8"X4" MOLDED INSTRUMENT WINDOW (NO NAMEPLATE). FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, VJ 8"X4" MOLDED INSTRUMENT WINDOW (NO NAMEPLATE). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 18891930
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers