nVent Electric Boxes STB303008

Description
IP66 TERM BOX 300X300X80MM
Request a Quote Datasheet
Description
IP66 TERM BOX 300X300X80MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-STB303008-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 300X300X80MM

IP66 TERM BOX 300X300X80MM

Buy Now Datasheet
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman - 84AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
84AH4247
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman 84AH4247
ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-STB303008-ND 84AH4247
Product Name Boxes Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
Type Junction Box
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers