"ENCLOSURE STEEL 5.91""L X 5.91""W"
ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-STB151512-ND | 84AH4235 |
| Product Name | Boxes | Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel | Steel; Mild Steel |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 |