nVent Electric Thin Side Mt Filter Fan,250Mm,115Vac,700Ma; Product Range Nvent Hoffman ST1316514

Description
THIN SIDE MT FILTER FAN,250MM,115VAC,700 mA; Product Range:ST13 Series; Enclosure Material:Plastic; Cooling Capacity:87.66W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:60dBARoHS Compliant: Yes
Datasheet
Description
THIN SIDE MT FILTER FAN,250MM,115VAC,700 mA; Product Range:ST13 Series; Enclosure Material:Plastic; Cooling Capacity:87.66W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:60dBARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Side Mt Filter Fan,250Mm,115Vac,700Ma; Product Range Nvent Hoffman - 45T6851 - Newark, An Avnet Company
Chicago, IL, United States
Thin Side Mt Filter Fan,250Mm,115Vac,700Ma; Product Range Nvent Hoffman
45T6851
Thin Side Mt Filter Fan,250Mm,115Vac,700Ma; Product Range Nvent Hoffman 45T6851
THIN SIDE MT FILTER FAN,250MM,115VAC,700 mA; Product Range:ST13 Series; Enclosure Material:Plastic; Cooling Capacity:87.66W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:60dBARoHS Compliant: Yes

THIN SIDE MT FILTER FAN,250MM,115VAC,700mA; Product Range:ST13 Series; Enclosure Material:Plastic; Cooling Capacity:87.66W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:60dBARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6851
Product Name Thin Side Mt Filter Fan,250Mm,115Vac,700Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details