nVent Electric Straight Tubing ST1250SS

Description
Type 304 polished stainless steel, Outer diameter of 64 mm (2.50 in.), Inner diameter of 60 mm (2.37 in.), 2-mm (.06-in.) wall thickness
Datasheet
Description
Type 304 polished stainless steel, Outer diameter of 64 mm (2.50 in.), Inner diameter of 60 mm (2.37 in.), 2-mm (.06-in.) wall thickness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tubing - ST1250SS - nVent Electric
St. Louis Park, MN, United States
Straight Tubing
ST1250SS
Straight Tubing ST1250SS
Type 304 polished stainless steel, Outer diameter of 64 mm (2.50 in.), Inner diameter of 60 mm (2.37 in.), 2-mm (.06-in.) wall thickness

Type 304 polished stainless steel, Outer diameter of 64 mm (2.50 in.), Inner diameter of 60 mm (2.37 in.), 2-mm (.06-in.) wall thickness

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Wireways
Product Number ST1250SS
Product Name Straight Tubing
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CV1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wireway Elbow - F22G90SE - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Cover Style Screw-on
View Details
Wireway Straight Section - JW65 - Wiegmann
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - 1100 DAL120606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details