nVent Electric Side-Mount Filter Fan ST10-100

Description
SF10 Side-Mount Filter Fan Features Free airflow up to 100 CFM Approximate size 10 in. Click-fit design quickly installs into enclosure wall Thin depth to minimize cabinet intrusion Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement
Description
SF10 Side-Mount Filter Fan Features Free airflow up to 100 CFM Approximate size 10 in. Click-fit design quickly installs into enclosure wall Thin depth to minimize cabinet intrusion Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement

Suppliers

Company
Product
Description
Supplier Links
Side-Mount Filter Fan - ST10-100 - nVent Electric
St. Louis Park, MN, United States
Side-Mount Filter Fan
ST10-100
Side-Mount Filter Fan ST10-100
SF10 Side-Mount Filter Fan Features Free airflow up to 100 CFM Approximate size 10 in. Click-fit design quickly installs into enclosure wall Thin depth to minimize cabinet intrusion Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement

SF10 Side-Mount Filter Fan

Features

  • Free airflow up to 100 CFM
  • Approximate size 10 in.
  • Click-fit design quickly installs into enclosure wall
  • Thin depth to minimize cabinet intrusion
  • Enclosure side wall mounting
  • Standard foam-in-place gasket
  • Similar cut-out sizes as other filter fan manufacturers
  • Terminal wire connections
  • Simple snap-open grille for easy filter replacement
Supplier's Site

Technical Specifications

  nVent Electric
Product Category Fans and Blowers (industrial)
Product Number ST10-100
Product Name Side-Mount Filter Fan
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 10.0 inch (254 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Square Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Configuration Product Drying
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details