nVent Electric Boxes SSTB404012

Description
IP66 TERM BOX 400X400X120MM
Request a Quote Datasheet
Description
IP66 TERM BOX 400X400X120MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-SSTB404012-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 400X400X120MM

IP66 TERM BOX 400X400X120MM

Buy Now Datasheet
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman - 84AH4231 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
84AH4231
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman 84AH4231
TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-SSTB404012-ND 84AH4231
Product Name Boxes Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
Type Junction Box
Length 15.75 inch (400 mm)
Width 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
View Details