nVent Electric Boxes SSTB305012

Description
IP66 TERM BOX 300X500X120MM
Request a Quote
Description
IP66 TERM BOX 300X500X120MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Box, part number 84AH4229, is constructed from AISI 304L pre-grained stainless steel, with an option for AISI 316L upon request. It features a robust design with a body thickness of 1 mm and a cover thickness of 1.5 mm, ensuring durability in various environments. The enclosure has an IP66 rating, making it suitable for both indoor and outdoor applications by providing protection against dust and water ingress. The box is equipped with four M6x13 studs for secure mounting and includes an injected one-piece silicone gasket for effective sealing. Additionally, it comes with M8 earthing studs, nuts, washers, and labels for proper grounding. The terminal box is available in multiple sizes, allowing for flexibility in application.

Datasheet Summary
Powered by GS/AI

The Terminal Box, part number 84AH4229, is constructed from AISI 304L pre-grained stainless steel, with an option for AISI 316L upon request. It features a robust design with a body thickness of 1 mm and a cover thickness of 1.5 mm, ensuring durability in various environments. The enclosure has an IP66 rating, making it suitable for both indoor and outdoor applications by providing protection against dust and water ingress. The box is equipped with four M6x13 studs for secure mounting and includes an injected one-piece silicone gasket for effective sealing. Additionally, it comes with M8 earthing studs, nuts, washers, and labels for proper grounding. The terminal box is available in multiple sizes, allowing for flexibility in application.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-SSTB305012-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 300X500X120MM

IP66 TERM BOX 300X500X120MM

Buy Now Datasheet
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman - 84AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
84AH4229
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman 84AH4229
TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:300mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:300mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-SSTB305012-ND 84AH4229
Product Name Boxes Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
Type Junction Box
Length 11.81 inch (300 mm)
Width 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details