nVent HOFFMAN Exhaust Grille Kit; Kit Contents Nvent Hoffman SG0900404

Description
EXHAUST GRILLE KIT; Kit Contents:All SF09 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:200mm; For Use With:All SF09 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes
Datasheet
Description
EXHAUST GRILLE KIT; Kit Contents:All SF09 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:200mm; For Use With:All SF09 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Grille Kit; Kit Contents Nvent Hoffman - 45T6840 - Newark, An Avnet Company
Chicago, IL, United States
Exhaust Grille Kit; Kit Contents Nvent Hoffman
45T6840
Exhaust Grille Kit; Kit Contents Nvent Hoffman 45T6840
EXHAUST GRILLE KIT; Kit Contents:All SF09 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:200mm; For Use With:All SF09 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes

EXHAUST GRILLE KIT; Kit Contents:All SF09 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:200mm; For Use With:All SF09 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45T6840
Product Name Exhaust Grille Kit; Kit Contents Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
DC Brushless Fans (BLDC) - FAD1-04010BAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers