nVent HOFFMAN Exhaust Grille Kit; Kit Contents Nvent Hoffman SG0500404

Description
EXHAUST GRILLE KIT; Kit Contents:All SF05 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:148 x 148mm; For Use With:All SF05 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes
Datasheet
Description
EXHAUST GRILLE KIT; Kit Contents:All SF05 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:148 x 148mm; For Use With:All SF05 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Grille Kit; Kit Contents Nvent Hoffman - 45T6838 - Newark, An Avnet Company
Chicago, IL, United States
Exhaust Grille Kit; Kit Contents Nvent Hoffman
45T6838
Exhaust Grille Kit; Kit Contents Nvent Hoffman 45T6838
EXHAUST GRILLE KIT; Kit Contents:All SF05 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:148 x 148mm; For Use With:All SF05 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes

EXHAUST GRILLE KIT; Kit Contents:All SF05 IP54 Filter Fans; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Size:148 x 148mm; For Use With:All SF05 IP54 Filter Fan Models; Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45T6838
Product Name Exhaust Grille Kit; Kit Contents Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details