nVent HOFFMAN Exhaust Grille, Plastic, 105Mm; Kit Contents Nvent Hoffman SG0400403

Description
EXHAUST GRILLE, PLASTIC, 105MM; Kit Contents:10100059H Replacement Filters & TWR60 Thermostat; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Frame Size:105mm; Fan Size:105 x 105mm; Guard Material:Plastic RoHS Compliant: Yes
Datasheet
Description
EXHAUST GRILLE, PLASTIC, 105MM; Kit Contents:10100059H Replacement Filters & TWR60 Thermostat; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Frame Size:105mm; Fan Size:105 x 105mm; Guard Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Grille, Plastic, 105Mm; Kit Contents Nvent Hoffman - 91T9748 - Newark, An Avnet Company
Chicago, IL, United States
Exhaust Grille, Plastic, 105Mm; Kit Contents Nvent Hoffman
91T9748
Exhaust Grille, Plastic, 105Mm; Kit Contents Nvent Hoffman 91T9748
EXHAUST GRILLE, PLASTIC, 105MM; Kit Contents:10100059H Replacement Filters & TWR60 Thermostat; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Frame Size:105mm; Fan Size:105 x 105mm; Guard Material:Plastic RoHS Compliant: Yes

EXHAUST GRILLE, PLASTIC, 105MM; Kit Contents:10100059H Replacement Filters & TWR60 Thermostat; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:-; Fan Frame Size:105mm; Fan Size:105 x 105mm; Guard Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91T9748
Product Name Exhaust Grille, Plastic, 105Mm; Kit Contents Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
DC Brushless Fans (BLDC) - FAD1-04010BAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details