nVent Electric Side Mt Filter Fan,323Mm,460Vac,270Ma; Product Range Nvent Hoffman SF1346434

Description
SIDE MT FILTER FAN,323MM,460VAC,270 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:270mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,460VAC,270 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:270mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,460Vac,270Ma; Product Range Nvent Hoffman - 45T6834 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,460Vac,270Ma; Product Range Nvent Hoffman
45T6834
Side Mt Filter Fan,323Mm,460Vac,270Ma; Product Range Nvent Hoffman 45T6834
SIDE MT FILTER FAN,323MM,460VAC,270 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:270mA RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,460VAC,270mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:270mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6834
Product Name Side Mt Filter Fan,323Mm,460Vac,270Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTT6301B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details