nVent Electric Side Mt Filter Fan,323Mm,400Vac,260Ma; Product Range Nvent Hoffman SF1340424

Description
SIDE MT FILTER FAN,323MM,400VAC,260 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:149.68W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:260mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,400VAC,260 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:149.68W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:260mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,400Vac,260Ma; Product Range Nvent Hoffman - 45T6833 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,400Vac,260Ma; Product Range Nvent Hoffman
45T6833
Side Mt Filter Fan,323Mm,400Vac,260Ma; Product Range Nvent Hoffman 45T6833
SIDE MT FILTER FAN,323MM,400VAC,260 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:149.68W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:260mA RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,400VAC,260mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:149.68W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:260mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6833
Product Name Side Mt Filter Fan,323Mm,400Vac,260Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details