nVent Electric Side Mt Filter Fan,323Mm,230Vac,350Ma; Product Range Nvent Hoffman SF1326414

Description
SIDE MT FILTER FAN,323MM,230VAC,350 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:350mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,230VAC,350 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,230Vac,350Ma; Product Range Nvent Hoffman - 45T6830 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,230Vac,350Ma; Product Range Nvent Hoffman
45T6830
Side Mt Filter Fan,323Mm,230Vac,350Ma; Product Range Nvent Hoffman 45T6830
SIDE MT FILTER FAN,323MM,230VAC,350 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:350mA RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,230VAC,350mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6830
Product Name Side Mt Filter Fan,323Mm,230Vac,350Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details