nVent Electric Side Mt Filter Fan,323Mm,115Vac,1.47A; Product Range Nvent Hoffman SF1316534

Description
SIDE MT FILTER FAN,323MM,115VAC,1.4 7A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:166.46W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.47A RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,115VAC,1.4 7A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:166.46W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.47A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,115Vac,1.47A; Product Range Nvent Hoffman - 45T6829 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,115Vac,1.47A; Product Range Nvent Hoffman
45T6829
Side Mt Filter Fan,323Mm,115Vac,1.47A; Product Range Nvent Hoffman 45T6829
SIDE MT FILTER FAN,323MM,115VAC,1.4 7A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:166.46W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.47A RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,115VAC,1.47A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:166.46W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.47A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6829
Product Name Side Mt Filter Fan,323Mm,115Vac,1.47A; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details