nVent Electric Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman SF1316514

Description
SIDE MT FILTER FAN,323MM,115VAC,700 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,115VAC,700 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman - 45T6827 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman
45T6827
Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman 45T6827
SIDE MT FILTER FAN,323MM,115VAC,700 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,115VAC,700mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6827
Product Name Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3441CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details