nVent Electric Side Mt Filter Fan,204Mm,24Vdc,170Ma; Product Range Nvent Hoffman SF0924414

Description
SIDE MT FILTER FAN,204MM,24VDC,170m A; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:170mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,204MM,24VDC,170m A; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:170mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,204Mm,24Vdc,170Ma; Product Range Nvent Hoffman - 45T6816 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,204Mm,24Vdc,170Ma; Product Range Nvent Hoffman
45T6816
Side Mt Filter Fan,204Mm,24Vdc,170Ma; Product Range Nvent Hoffman 45T6816
SIDE MT FILTER FAN,204MM,24VDC,170m A; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:170mA RoHS Compliant: Yes

SIDE MT FILTER FAN,204MM,24VDC,170mA; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:170mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6816
Product Name Side Mt Filter Fan,204Mm,24Vdc,170Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details