nVent Electric Side-Mount Filter Fan SF05-39

Description
SF04 Side-Mount Filter Fan Features Free airflow up to 16 CFM (28 M/Hr.) Approximate size 4 in. (105 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement
Description
SF04 Side-Mount Filter Fan Features Free airflow up to 16 CFM (28 M/Hr.) Approximate size 4 in. (105 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement

Suppliers

Company
Product
Description
Supplier Links
Side-Mount Filter Fan - SF05-39 - nVent Electric
St. Louis Park, MN, United States
Side-Mount Filter Fan
SF05-39
Side-Mount Filter Fan SF05-39
SF04 Side-Mount Filter Fan Features Free airflow up to 16 CFM (28 M/Hr.) Approximate size 4 in. (105 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement

SF04 Side-Mount Filter Fan

Features

  • Free airflow up to 16 CFM (28 M/Hr.)
  • Approximate size 4 in. (105 mm)
  • Click-fit design quickly installs into enclosure wall
  • Enclosure side wall mounting
  • Standard foam-in-place gasket
  • Similar cut-out sizes as other filter fan manufacturers
  • Terminal wire connections
  • Simple snap-open grille for easy filter replacement
Supplier's Site

Technical Specifications

  nVent Electric
Product Category Fans and Blowers (industrial)
Product Number SF05-39
Product Name Side-Mount Filter Fan
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.0 inch (127 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 9 SCFM (15 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details