nVent Electric Filter Fans, 16 Cfm, 230Vac, Grey; Product Range Nvent Hoffman SF0426414

Description
FILTER FANS, 16 CFM, 230VAC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes
Description
FILTER FANS, 16 CFM, 230VAC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Fans, 16 Cfm, 230Vac, Grey; Product Range Nvent Hoffman - 91T9662 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fans, 16 Cfm, 230Vac, Grey; Product Range Nvent Hoffman
91T9662
Filter Fans, 16 Cfm, 230Vac, Grey; Product Range Nvent Hoffman 91T9662
FILTER FANS, 16 CFM, 230VAC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes

FILTER FANS, 16 CFM, 230VAC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9662
Product Name Filter Fans, 16 Cfm, 230Vac, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details