nVent Electric Side-Mount Filter Fan SF04-16

Description
SF04 Side-Mount Filter Fan Features Free airflow up to 16 CFM (28 M/Hr.) Approximate size 4 in. (105 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement
Description
SF04 Side-Mount Filter Fan Features Free airflow up to 16 CFM (28 M/Hr.) Approximate size 4 in. (105 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement

Suppliers

Company
Product
Description
Supplier Links
Side-Mount Filter Fan - SF04-16 - nVent Electric
St. Louis Park, MN, United States
Side-Mount Filter Fan
SF04-16
Side-Mount Filter Fan SF04-16
SF04 Side-Mount Filter Fan Features Free airflow up to 16 CFM (28 M/Hr.) Approximate size 4 in. (105 mm) Click-fit design quickly installs into enclosure wall Enclosure side wall mounting Standard foam-in-place gasket Similar cut-out sizes as other filter fan manufacturers Terminal wire connections Simple snap-open grille for easy filter replacement

SF04 Side-Mount Filter Fan

Features

  • Free airflow up to 16 CFM (28 M/Hr.)
  • Approximate size 4 in. (105 mm)
  • Click-fit design quickly installs into enclosure wall
  • Enclosure side wall mounting
  • Standard foam-in-place gasket
  • Similar cut-out sizes as other filter fan manufacturers
  • Terminal wire connections
  • Simple snap-open grille for easy filter replacement
Supplier's Site

Technical Specifications

  nVent Electric
Product Category Fans and Blowers (industrial)
Product Number SF04-16
Product Name Side-Mount Filter Fan
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 4.0 inch (102 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4153 SCFM (7059 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details