nVent HOFFMAN Enclosure, Plastic, 125Mm X 125Mm X 75Mm; Enclosure Type Nvent Hoffman Vynckier S55100

Description
ENCLOSURE, PLASTIC, 125MM X 125MM X 75MM; Enclosure Type:Wall Mount; Enclosure Material:Thermoplast ic; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Light GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 125MM X 125MM X 75MM; Enclosure Type:Wall Mount; Enclosure Material:Thermoplast ic; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Light GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 125Mm X 125Mm X 75Mm; Enclosure Type Nvent Hoffman Vynckier - 89T6820 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 125Mm X 125Mm X 75Mm; Enclosure Type Nvent Hoffman Vynckier
89T6820
Enclosure, Plastic, 125Mm X 125Mm X 75Mm; Enclosure Type Nvent Hoffman Vynckier 89T6820
ENCLOSURE, PLASTIC, 125MM X 125MM X 75MM; Enclosure Type:Wall Mount; Enclosure Material:Thermoplast ic; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Light GreyRoHS Compliant: Yes

ENCLOSURE, PLASTIC, 125MM X 125MM X 75MM; Enclosure Type:Wall Mount; Enclosure Material:Thermoplastic; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Light GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89T6820
Product Name Enclosure, Plastic, 125Mm X 125Mm X 75Mm; Enclosure Type Nvent Hoffman Vynckier
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 2.95 inch (75 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers