nVent Electric SYSPEND Sanitary Enclosure, Type 4X S505020SS

Description
Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.
Request a Quote Datasheet
Description
Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SYSPEND Sanitary Enclosure, Type 4X - S505020SS - nVent Electric
St. Louis Park, MN, United States
SYSPEND Sanitary Enclosure, Type 4X
S505020SS
SYSPEND Sanitary Enclosure, Type 4X S505020SS
Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.

Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.

Supplier's Site Datasheet
Boxes - 1441-S505020SS-ND - DigiKey
Thief River Falls, MN, United States
SYSPEND HMI ENCL TYPE 4X

SYSPEND HMI ENCL TYPE 4X

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number S505020SS 1441-S505020SS-ND
Product Name SYSPEND Sanitary Enclosure, Type 4X Boxes
Length 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-407-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details