nVent Electric Air Conditioner, 6800 Btu/h, 230V, Grey; Product Range Nvent Hoffman S162026G060

Description
AIR CONDITIONER, 6800 BTU/H, 230V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:6800BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 6800 BTU/H, 230V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:6800BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 6800 Btu/h, 230V, Grey; Product Range Nvent Hoffman - 40Y0452 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 6800 Btu/h, 230V, Grey; Product Range Nvent Hoffman
40Y0452
Air Conditioner, 6800 Btu/h, 230V, Grey; Product Range Nvent Hoffman 40Y0452
AIR CONDITIONER, 6800 BTU/H, 230V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:6800BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes

AIR CONDITIONER, 6800 BTU/H, 230V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:6800BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 40Y0452
Product Name Air Conditioner, 6800 Btu/h, 230V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details