nVent Electric QLINE D, Type 4X Q889PCD

Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D, Type 4X - Q889PCD - nVent Electric
St. Louis Park, MN, United States
QLINE D, Type 4X
Q889PCD
QLINE D, Type 4X Q889PCD
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-1564-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 3.228"" L x 3.150"" W (82.00mm x 80.00mm) X 3.346"" (85.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 3.228"" L x 3.150"" W (82.00mm x 80.00mm) X 3.346"" (85.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;82X80X85MM;POLYCARBONATE - 70066937 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;82X80X85MM;POLYCARBONATE
70066937
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;82X80X85MM;POLYCARBONATE 70066937
These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.

These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q889PCD 1441-1564-ND 70066937
Product Name QLINE D, Type 4X Boxes ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;82X80X85MM;POLYCARBONATE
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate Polycarbonate Polycarbonate
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers