nVent Electric QLINE I, Type 4X Q402013PCI

Description
The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet
Description
The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE I, Type 4X - Q402013PCI - nVent Electric
St. Louis Park, MN, United States
QLINE I, Type 4X
Q402013PCI
QLINE I, Type 4X Q402013PCI
The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman - 91F2275 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
91F2275
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman 91F2275
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:400.1mm; External Width - Metric:200mm; External Depth - Metric:123mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:400.1mm; External Width - Metric:200mm; External Depth - Metric:123mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X123MM;POLYCARBONATE - 70066927 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X123MM;POLYCARBONATE
70066927
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X123MM;POLYCARBONATE 70066927
The largest-sized QLINE® enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quickrelease latch options to meet your design and security requirements.

The largest-sized QLINE® enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quickrelease latch options to meet your design and security requirements.

Supplier's Site

Technical Specifications

  nVent Electric Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q402013PCI 91F2275 70066927
Product Name QLINE I, Type 4X Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X123MM;POLYCARBONATE
Length 15 inch (381 mm) 15.75 inch (400 mm)
Width 7 inch (178 mm) 7.87 inch (200 mm)
Depth 5 inch (127 mm) 4.84 inch (123 mm)
Material Polycarbonate Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details