nVent Electric QLINE E, Type 4X Q251815PCE

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q251815PCE - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q251815PCE
QLINE E, Type 4X Q251815PCE
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;250X175X149MM;POLYCARBONATE - 70066919 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;250X175X149MM;POLYCARBONATE
70066919
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;250X175X149MM;POLYCARBONATE 70066919
QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out. Cover is transparent.

QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out. Cover is transparent.

Supplier's Site

Technical Specifications

  nVent Electric Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number Q251815PCE 70066919
Product Name QLINE E, Type 4X ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;250X175X149MM;POLYCARBONATE
Length 10 inch (254 mm)
Width 7 inch (178 mm)
Depth 6 inch (152 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM20L - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details