nVent Electric QLINE E, Type 4X Q181315PCECC

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q181315PCECC - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q181315PCECC
QLINE E, Type 4X Q181315PCECC
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X149MM;POLYCARBONATE - 70066867 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X149MM;POLYCARBONATE
70066867
ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X149MM;POLYCARBONATE 70066867
QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out.

QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out.

Supplier's Site

Technical Specifications

  nVent Electric Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number Q181315PCECC 70066867
Product Name QLINE E, Type 4X ENCLOSURE;NEMA 4X;JBOX;CLEAR SCREW CVR;175X125X149MM;POLYCARBONATE
Length 7 inch (178 mm)
Width 5 inch (127 mm)
Depth 6 inch (152 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.89 inch (175 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details